The open design of the high-precision, Jung J Series CNC profile grinding machine combines the extremely effective operation of conventional profile grinding machines with the user-friendliness and precision of modern control, drive and measuring systems. The simple guards in the form of detachable plates and the fully encased danger zones ensure both safe working and easy access for machining small lot sizes with maximum precision and short cutting times.
Specifications
|
J 525 |
J 630 | |
|
Working Area | ||
| Grinding length / width | 24 x 10” | 24 x 12” |
| Size of magnet, max. | 24 x 8” | 24 x 10” |
| Table size | 24 x 8” | 24 x 10” |
| Max. wheel diameter | 10x1x2” | 12x1.2x3” |
| Center dis. table/spindle | 20” | 20” |
|
Table Longitudinal Feed | ||
| Reciprocating | 3.3...79.2' | 3.3...79.2' |
| Creep feed | 0.2…20” | 0.2...40” |
|
Grinding Spindle Drive | ||
| Spindle speed (rpm) | 800...4200 | 800...4200 |
| Power output | 6.7 hp | 13.3 hp |
| United Grinding Technologies Inc. | |
|---|---|
| Product Category | Grinders and Grinding Machines |
| Product Number | J Series (CNC) |
| Product Name | Jung |
| Type | Grinder |