Kooltronic, Inc. KP1051 Rev. A Standard Twin Packaged Blowers KP1051D Rev. A

Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 800 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Description
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 800 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors
Datasheet
Datasheet Summary
Powered by GS/AI

The KP1051D Rev. A Standard Twin Packaged Blower from Kooltronic, Inc. is designed for efficient airflow with a capacity of 800 CFM at 0" static pressure. It operates on 115V, 60 Hz power and features a dual inlet quadruplex blower design, which enhances airflow performance compared to conventional blowers. The unit is constructed from heavy-gauge steel with EIA-notched flanges and a durable baked powder finish, ensuring robustness for industrial applications. This model includes a 19-inch stainless steel grille that complies with OSHA and UL safety standards, and it is equipped with exhaust guards for added protection. The blower utilizes precision ball-bearing motors that are UL/CSA recognized and designed for low temperature rise, contributing to a longer motor life. Additionally, the intake air cools the motor, further enhancing reliability. The blower comes with a minimum three-foot power cord and is suitable for various applications requiring effective ventilation solutions.

Datasheet Summary
Powered by GS/AI

The KP1051D Rev. A Standard Twin Packaged Blower from Kooltronic, Inc. is designed for efficient airflow with a capacity of 800 CFM at 0" static pressure. It operates on 115V, 60 Hz power and features a dual inlet quadruplex blower design, which enhances airflow performance compared to conventional blowers. The unit is constructed from heavy-gauge steel with EIA-notched flanges and a durable baked powder finish, ensuring robustness for industrial applications. This model includes a 19-inch stainless steel grille that complies with OSHA and UL safety standards, and it is equipped with exhaust guards for added protection. The blower utilizes precision ball-bearing motors that are UL/CSA recognized and designed for low temperature rise, contributing to a longer motor life. Additionally, the intake air cools the motor, further enhancing reliability. The blower comes with a minimum three-foot power cord and is suitable for various applications requiring effective ventilation solutions.

Suppliers

Company
Product
Description
Supplier Links
KP1051 Rev. A Standard Twin Packaged Blowers - KP1051D Rev. A - Kooltronic, Inc.
Pennington, NJ, United States
KP1051 Rev. A Standard Twin Packaged Blowers
KP1051D Rev. A
KP1051 Rev. A Standard Twin Packaged Blowers KP1051D Rev. A
Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air. 800 CFM Capacity Attractive 19-inch [482.6mm] stainless steel grilles Dual inlet quadruplex blower design for maximum airflow Exhaust guards included Filters for Packaged Blowers Heavy-gauge steel shell, EIA-notched flanges and baked powder finish Inlet air cools motor for longer life Three foot [0.9m] (minimum) 3-wire power cord UL/CSA Ball-Bearing Motors

Kooltronic Packaged Blowers combine a specially-designed air blower in a metal housing, with protective filter and grille. Our collection of Packaged Standard Twin Blowers, Recessed Twin Blowers, EMI/RFI-Shielded Twin Blowers and Broad Discharge Twin Blowers comprise one of the most extensive and versatile packaged ventilation product lines available. When combined with selections from our complete array of accessories and options, Kooltronic blowers can provide the enclosure cooling solution to virtually every application requiring a packaged unit utilizing ambient air.

  • 800 CFM Capacity
  • Attractive 19-inch [482.6mm] stainless steel grilles
  • Dual inlet quadruplex blower design for maximum airflow
  • Exhaust guards included
  • Filters for Packaged Blowers
  • Heavy-gauge steel shell, EIA-notched flanges and baked powder finish
  • Inlet air cools motor for longer life
  • Three foot [0.9m] (minimum) 3-wire power cord
  • UL/CSA Ball-Bearing Motors
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Fans and Blowers (industrial)
Product Number KP1051D Rev. A
Product Name KP1051 Rev. A Standard Twin Packaged Blowers
Applications / Use Pressure Blower; HVAC
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Qube Blower Packages - 5518_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9603 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
Centrifugal Fans - 7874025 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use HVAC
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 30 SCFM (50.99 m³/hr)
View Details
PTEE-I SERIES - Metal Inline Duct Blowers - PTEE-200I 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
MAC 10 ® LEAC2 Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details