Kooltronic, Inc. KNP32FL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans KNP32FLV

Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket IP55 Filter Protection NEMA 4 or 4X Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell (NEMA 4X models) UL/CSA Ball-Bearing Motors UL/CUL Listed Washable, Reuseable Filter
Datasheet
Description
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket IP55 Filter Protection NEMA 4 or 4X Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell (NEMA 4X models) UL/CSA Ball-Bearing Motors UL/CUL Listed Washable, Reuseable Filter
Datasheet

Suppliers

Company
Product
Description
Supplier Links
KNP32FL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans - KNP32FLV - Kooltronic, Inc.
Pennington, NJ, United States
KNP32FL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans
KNP32FLV
KNP32FL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans KNP32FLV
The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship. Baked Powder Finish Integrated Fan Guards Integrated Sealing Gasket IP55 Filter Protection NEMA 4 or 4X Rating Maintained (if used with provided filter) Secure Mounting Six-Foot [1.8m] (minimum) 3-Wire Power Cord Stainless Steel Shell (NEMA 4X models) UL/CSA Ball-Bearing Motors UL/CUL Listed Washable, Reuseable Filter

The Kooltronic line of enclosure cooling fans offer the widest selection of airflow capacities, NEMA types, and mounting configurations in the industry. From the ultra-compact yet powerful Thin Fan Series (210 to 840 CFM capacities) to High Performance Fans capable of delivering far more air than comparably sized units. Kooltronic also offers Twin, Triple and Filter Box Packaged Fans (250 to 1,310 CFM capacities) and Fan Trays with up to 9 individual cooling fans (315 to 945 CFM capacities). When combined with a low-cost air filter, a Kooltronic enclosure cooling fan provides a low maintenance and effective heat removal for electronic enclosures in clean industrial environments. All applicable components are UL/CSA Recognized, and our most popular fans are stocked and ready to ship.

  • Baked Powder Finish
  • Integrated Fan Guards
  • Integrated Sealing Gasket
  • IP55 Filter Protection
  • NEMA 4 or 4X Rating Maintained (if used with provided filter)
  • Secure Mounting
  • Six-Foot [1.8m] (minimum) 3-Wire Power Cord
  • Stainless Steel Shell (NEMA 4X models)
  • UL/CSA Ball-Bearing Motors
  • UL/CUL Listed
  • Washable, Reuseable Filter
Supplier's Site Datasheet

Technical Specifications

  Kooltronic, Inc.
Product Category Electronic Cooling Fans
Product Number KNP32FLV
Product Name KNP32FL Guardian/GuardianX NEMA 4 or 4X Series Indoor/Outdoor Filter Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Ptc Heater, Ac/dc 120-240V, 10W Rohs Compliant Stego - 70M7822 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
6026-7 Series 4.32 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6026M48BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.4213 to ? in H2O (0.7870 to ? Torr)
Maximum Sound Level 44.6 dbA
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details