Hammond Manufacturing Company Inc. Electrical - Climate Control - Filtered Fans PFA40000T3RBK

Description
Features Designed for outdoor weather where resistance against falling rain, ice formation, and UV degradation is important to ensure operation of apparatus inside enclosure. Maintains a UL Tested NEMA Type 3R seal against enclosure without need of a rainhood Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fluted filter-mat provides longer service life, holding more dust before impeding airflow extending the mean time between maintenance for outdoor enclosure; especially critical for those located in remote areas. Offered in Light Gray (RAL 7035) and Black (RAL 9011) Accessories Exhaust Filters Replacement Filters Thermostats
Request a Quote
Description
Features Designed for outdoor weather where resistance against falling rain, ice formation, and UV degradation is important to ensure operation of apparatus inside enclosure. Maintains a UL Tested NEMA Type 3R seal against enclosure without need of a rainhood Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fluted filter-mat provides longer service life, holding more dust before impeding airflow extending the mean time between maintenance for outdoor enclosure; especially critical for those located in remote areas. Offered in Light Gray (RAL 7035) and Black (RAL 9011) Accessories Exhaust Filters Replacement Filters Thermostats
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Filtered Fans - PFA40000T3RBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Filtered Fans
PFA40000T3RBK
Electrical - Climate Control - Filtered Fans PFA40000T3RBK
Features Designed for outdoor weather where resistance against falling rain, ice formation, and UV degradation is important to ensure operation of apparatus inside enclosure. Maintains a UL Tested NEMA Type 3R seal against enclosure without need of a rainhood Patented “Click & Fit” design provides a hardware free installation! Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material Fluted filter-mat provides longer service life, holding more dust before impeding airflow extending the mean time between maintenance for outdoor enclosure; especially critical for those located in remote areas. Offered in Light Gray (RAL 7035) and Black (RAL 9011) Accessories Exhaust Filters Replacement Filters Thermostats

Features

  • Designed for outdoor weather where resistance against falling rain, ice formation, and UV degradation is important to ensure operation of apparatus inside enclosure.
  • Maintains a UL Tested NEMA Type 3R seal against enclosure without need of a rainhood
  • Patented “Click & Fit” design provides a hardware free installation!
  • Plastic made from strong, heat resistant (ABS-FR), UL 94 VO fire approved material
  • Fluted filter-mat provides longer service life, holding more dust before impeding airflow extending the mean time between maintenance for outdoor enclosure; especially critical for those located in remote areas.
  • Offered in Light Gray (RAL 7035) and Black (RAL 9011)

Accessories

  • Exhaust Filters
  • Replacement Filters
  • Thermostats
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Electronic Cooling Fans
Product Number PFA40000T3RBK
Product Name Electrical - Climate Control - Filtered Fans
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - XF6230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 220 SCFM (374 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PF66000T3RLG230 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 462 SCFM (785 m³/hr)
Nominal Voltage 230 volts
View Details
Electrical - Climate Control - Filtered Fans - PFA40000LG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Electrical - Climate Control - Filtered Fans - RH60000GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 14.66 inch (372 mm)
View Details