Lumileds LED White Lighting LXZ2-5770

Description
LED Lighting LUXEON Z ES White, Cool 5700K 2.8V 700mA 120° 0806 (2016 Metric)
Request a Quote Datasheet
Description
LED Lighting LUXEON Z ES White, Cool 5700K 2.8V 700mA 120° 0806 (2016 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - LXZ2-5770-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
LXZ2-5770-ND
LED White Lighting LXZ2-5770-ND
LED Lighting LUXEON Z ES White, Cool 5700K 2.8V 700mA 120° 0806 (2016 Metric)

LED Lighting LUXEON Z ES White, Cool 5700K 2.8V 700mA 120° 0806 (2016 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LXZ2-5770
High Power LEDs - White LXZ2-5770
High Power LEDs - White Cool White, 5700K 5-Step, 70 CRI

High Power LEDs - White Cool White, 5700K 5-Step, 70 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LXZ2-5770-ND LXZ2-5770
Product Name LED White Lighting High Power LEDs - White
LED Package: 0806 (2016 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - C503B-ACN-CX0Z0342-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers
LED Color Lighting - 516-2469-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red
Peak Wavelength 618 nm (6180 Å)
View Details
2 suppliers