Lumileds LED White Lighting LXR8-SW27

Description
LED Lighting LUXEON M White, Warm 2700K 11.2V 700mA 120° 2828 (7070 Metric)
Request a Quote Datasheet
Description
LED Lighting LUXEON M White, Warm 2700K 11.2V 700mA 120° 2828 (7070 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-1073-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1416-1073-2-ND
LED White Lighting 1416-1073-2-ND
LED Lighting LUXEON M White, Warm 2700K 11.2V 700mA 120° 2828 (7070 Metric)

LED Lighting LUXEON M White, Warm 2700K 11.2V 700mA 120° 2828 (7070 Metric)

Buy Now Datasheet
High Brightness Led, Luxeon M Series, White, 2700 K, 760 Lm, 700 Ma, 1.05 A Rohs Compliant Lumileds - 06X5748 - Newark, An Avnet Company
Chicago, IL, United States
High Brightness Led, Luxeon M Series, White, 2700 K, 760 Lm, 700 Ma, 1.05 A Rohs Compliant Lumileds
06X5748
High Brightness Led, Luxeon M Series, White, 2700 K, 760 Lm, 700 Ma, 1.05 A Rohs Compliant Lumileds 06X5748
High Brightness LED, LUXEON M Series, White, 2700 K, 760 lm, 700 mA, 1.05 A RoHS Compliant: Yes

High Brightness LED, LUXEON M Series, White, 2700 K, 760 lm, 700 mA, 1.05 A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
LXR8-SW27
High Power LEDs - White LXR8-SW27
High Power LEDs - White Warm White, 2700K 680lm, 700mA, 80CRI

High Power LEDs - White Warm White, 2700K 680lm, 700mA, 80CRI

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-1073-2-ND 06X5748 LXR8-SW27
Product Name LED White Lighting High Brightness Led, Luxeon M Series, White, 2700 K, 760 Lm, 700 Ma, 1.05 A Rohs Compliant Lumileds High Power LEDs - White
LED Package: 2828 (7070 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 33
View Details
EXCELED™ series side view chip LED - SML-A12U8T - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.55 (t=1.15)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
IR LEDs - 2305344 - RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details