The LUXEON M LXR7-SW57 is a white LED emitter designed for high-efficiency outdoor and industrial lighting applications, providing a luminous flux of at least 1040 lumens at a color temperature of 5700K and a minimum CRI of 70. Operated at 700mA with a junction temperature of 85°C, it uses a 12V package configuration and falls within a single 3-step MacAdam ellipse for color consistency. The LED delivers high flux density from a 3mm² area, enabling compact fixture designs, and exceeds ENERGY STAR® lumen maintenance requirements. It is RoHS and REACH compliant.
LED LUXEON COOL WHITE 5700K 2SMD Product overview: LXR7-SW57 from Lumileds is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-LXR7-SW57 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | LED Lamps |
| Product Number | 124-LXR7-SW57 |
| Product Name | White Led Lighting |