LED, HIGH BRIGHTNESS, RED ORANGE, 100LM; COB Color:Red Orange; Colour Rendering Index Max:-; Power Rating:56mW; Luminous Flux @ Test:50lm; Forward Current @ Test:350mA; Viewing Angle:125°; Forward Voltage VF Typ:3.6V; Lens Shape:DomeRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 53M8193 |
| Product Name | Led, High Brightness, Red Orange, 100Lm; Cob Color Lumileds |
| Viewing Angle | 125 degrees |