Lumileds High Power LEDs - White L1T2-5770000003000

Description
High Power LEDs - White White 5700K
Datasheet
Description
High Power LEDs - White White 5700K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
L1T2-5770000003000
High Power LEDs - White L1T2-5770000003000
High Power LEDs - White White 5700K

High Power LEDs - White White 5700K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number L1T2-5770000003000
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
3W High Power LED - ASMT-AB31-NNP00 - Broadcom Inc.
Specs
LED Type Blue
Peak Wavelength 454 nm (4540 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details