Lumileds LED White Lighting L1HX-40802E0000000

Description
LED LUXEON WHT 4000K 3535
Request a Quote Datasheet
Description
LED LUXEON WHT 4000K 3535
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L1HX-40802E0000000TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WHT 4000K 3535

LED LUXEON WHT 4000K 3535

Buy Now Datasheet
LED White Lighting - 1416-L1HX-40802E0000000CT-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WHT 4000K 3535

LED LUXEON WHT 4000K 3535

Buy Now Datasheet
LED White Lighting - 1416-L1HX-40802E0000000DKR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON WHT 4000K 3535

LED LUXEON WHT 4000K 3535

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1416-L1HX-40802E0000000TR-ND
Product Name LED White Lighting
LED Package: 1414 (3535 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers