LED Lighting Color LUXEON C Green 530nm (520nm ~ 540nm) 0707 (1919 Metric)
LED Lighting Color LUXEON C Green 530nm (520nm ~ 540nm) 0707 (1919 Metric)
LED Lighting Color LUXEON C Green 530nm (520nm ~ 540nm) 0707 (1919 Metric)
LED LUXEON C GREEN 530NM
High Power LEDs - Single Color Green
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1416-1914-2-ND | 488-L1C1-GRN1000000000 | L1C1-GRN1000000000 |
| Product Name | LED Color Lighting | LED LUXEON C GREEN 530NM | High Power LEDs - Single Color |
| LED Package: | 0707 (1919 Metric) | 0.079Lx0.079W 2.00mmx2.00mm | |
| LED Type | Green | Green; Green | |
| Peak Wavelength | 530 nm (5300 Å) | 530 to 540 nm (5300 to 5400 Å) | |
| Viewing Angle | 170 degrees | 170 degrees |