Lumileds LED White Lighting L130-5770003000X21

Description
LED LUXEON COOL WHITE 5700K 1206
Request a Quote Datasheet
Description
LED LUXEON COOL WHITE 5700K 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L130-5770003000X21TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON COOL WHITE 5700K 1206

LED LUXEON COOL WHITE 5700K 1206

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L130-5770003000X21
High Power LEDs - White L130-5770003000X21
High Power LEDs - White White 5700K

High Power LEDs - White White 5700K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L130-5770003000X21TR-ND L130-5770003000X21
Product Name LED White Lighting High Power LEDs - White
LED Package: 1206 (3216 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736346 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 36 degrees
View Details
2.8X0.8MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA2810AVWD1S - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 110 degrees
View Details