Lumileds LED White Lighting L130-4090002011001

Description
LED Lighting LUXEON 3020 White, Neutral 4000K 3.05V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting LUXEON 3020 White, Neutral 4000K 3.05V 120mA 110° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-1727-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1416-1727-2-ND
LED White Lighting 1416-1727-2-ND
LED Lighting LUXEON 3020 White, Neutral 4000K 3.05V 120mA 110° 1208 (3020 Metric)

LED Lighting LUXEON 3020 White, Neutral 4000K 3.05V 120mA 110° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L130-4090002011001
High Power LEDs - White L130-4090002011001
High Power LEDs - White Neutral White, 4000K

High Power LEDs - White Neutral White, 4000K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-1727-2-ND L130-4090002011001
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 516-ASMT-JY32-NWY01CT-ND - DigiKey
Specs
LED Package: 1616 (4040 Metric)
LED Type White
Color Temperature 3100 K
View Details
2 suppliers
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details