Lumileds High Power LEDs - White L130-4080003000X21

Description
High Power LEDs - White White 4000K
Datasheet
Description
High Power LEDs - White White 4000K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
High Power LEDs - White
L130-4080003000X21
High Power LEDs - White L130-4080003000X21
High Power LEDs - White White 4000K

High Power LEDs - White White 4000K

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number L130-4080003000X21
Product Name High Power LEDs - White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details