Lumileds LED White Lighting L130-3580003000W21

Description
LED Lighting LUXEON 3030 2D White, Warm 3500K 6.1V 120mA 1212 (3030 Metric)
Request a Quote Datasheet
Description
LED Lighting LUXEON 3030 2D White, Warm 3500K 6.1V 120mA 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-1211-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1416-1211-2-ND
LED White Lighting 1416-1211-2-ND
LED Lighting LUXEON 3030 2D White, Warm 3500K 6.1V 120mA 1212 (3030 Metric)

LED Lighting LUXEON 3030 2D White, Warm 3500K 6.1V 120mA 1212 (3030 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L130-3580003000W21
High Power LEDs - White L130-3580003000W21
High Power LEDs - White Warm White, 3500K

High Power LEDs - White Warm White, 3500K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-1211-2-ND L130-3580003000W21
Product Name LED White Lighting High Power LEDs - White
LED Package: 1212 (3030 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
TheiaLED PLCC4,MPWR,0.5W,InGaN,CWht,CRI70 - ASMT-QWBH-NGJCE - Broadcom Inc.
Specs
LED Type White
Color Temperature 5700 K
Viewing Angle 120 degrees
View Details