Lumileds LED White Lighting L130-27900CHV00001

Description
LED Lighting LUXEON 3030 HV White, Warm 2700K 48V 17mA 116° 1208 (3020 Metric)
Request a Quote Datasheet
Description
LED Lighting LUXEON 3030 HV White, Warm 2700K 48V 17mA 116° 1208 (3020 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - L130-27900CHV00001-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
L130-27900CHV00001-ND
LED White Lighting L130-27900CHV00001-ND
LED Lighting LUXEON 3030 HV White, Warm 2700K 48V 17mA 116° 1208 (3020 Metric)

LED Lighting LUXEON 3030 HV White, Warm 2700K 48V 17mA 116° 1208 (3020 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L130-27900CHV00001
High Power LEDs - White L130-27900CHV00001
High Power LEDs - White Warm White 2700K 90 CRI

High Power LEDs - White Warm White 2700K 90 CRI

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number L130-27900CHV00001-ND L130-27900CHV00001
Product Name LED White Lighting High Power LEDs - White
LED Package: 1208 (3020 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - ALMD-CB3D-STC02-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details