WARM-WHITE 3030 2D SQUARE LES 70
WARM-WHITE 3030 2D SQUARE LES 70
WARM-WHITE 3030 2D SQUARE LES 70
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1416-L130-2270003000X21TR-ND |
| Product Name | LED White Lighting |
| LED Package: | 1212 (3030 Metric) |
| LED Type | White |
| Color Temperature | 2200 K |