Lumileds LED White Lighting L128-6580EA3500003

Description
LED LUXEON COOL WHITE 6500K 1411
Request a Quote Datasheet
Description
LED LUXEON COOL WHITE 6500K 1411
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1416-L128-6580EA3500003TR-ND - DigiKey
Thief River Falls, MN, United States
LED LUXEON COOL WHITE 6500K 1411

LED LUXEON COOL WHITE 6500K 1411

Buy Now Datasheet
Sheung Wan, Hong Kong
High Power LEDs - White
L128-6580EA3500003
High Power LEDs - White L128-6580EA3500003
High Power LEDs - White White 6500K

High Power LEDs - White White 6500K

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1416-L128-6580EA3500003TR-ND L128-6580EA3500003
Product Name LED White Lighting High Power LEDs - White
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
LED Indication - Discrete - 846-SLA560WBC7T2-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
View Details
3 suppliers
LED Indication - Discrete - 1497-1303-1-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 520 to 640 nm (5200 to 6400 Å)
View Details