Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
LUMILEDS
L128-5080SA35A00A5 -- LED WHITE LIGHTING
Lumileds
LED White Lighting
L128-5080SA35A00A5
Description
LED LUXEON COOL WHITE 5000K 1411
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
LED LUXEON COOL WHITE 5000K 1411
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
LED White Lighting
1416-L128-5080SA35A00A5TR-ND
LED White Lighting
1416-L128-5080SA35A00A5TR-ND
LED LUXEON COOL WHITE 5000K 1411
LED LUXEON COOL WHITE 5000K 1411
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Light Emitting Diodes (LED)
Product Number
1416-L128-5080SA35A00A5TR-ND
Product Name
LED White Lighting
LED Package:
1411 (3528 Metric)
LED Type
White
Color Temperature
5000 K
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - LM8305MX-1
LM8305MX-1
View Details
RS Components, Ltd.
IR LEDs
1736317P
Specs
LED Type
Infrared
Peak Wavelength
775 nm (7750 Å)
Number of Array Elements
1
View Details
Light in Motion LLC
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes
F5D1040
Specs
LED Package:
TO-46
LED Type
Infrared
Peak Wavelength
1040 nm (10400 Å)
View Details
Broadcom Inc.
Led, Plcc4, 0.5W, White 4000K, 35Lm; Led Colour Broadcom
ASMT-QYBC-NHJBE
Specs
LED Package:
2.4mm
LED Type
White
Viewing Angle
120 degrees
View Details