Philips Healthcare LED LAMP/BULB 901552

Description
MASTER GREENPOWER PLUS LAMP, 400V,1000W HPS. FREE 2 YEAR RADWELL WARRANTY
Description
MASTER GREENPOWER PLUS LAMP, 400V,1000W HPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
LED LAMP/BULB - 158124539 - Radwell International
Willingboro, NJ, United States
LED LAMP/BULB
158124539
LED LAMP/BULB 158124539
MASTER GREENPOWER PLUS LAMP, 400V,1000W HPS. FREE 2 YEAR RADWELL WARRANTY

MASTER GREENPOWER PLUS LAMP, 400V,1000W HPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Light Emitting Diodes (LED)
Product Number 158124539
Product Name LED LAMP/BULB
LED Type Green
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Dual color chip LED with reflector - SML-020MYT - ROHM Semiconductor GmbH
Specs
LED Package: 3x2.5 (t=1.3)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 570 to 585 nm (5700 to 5850 Å)
View Details
LED Color Lighting - 516-ASM6-SG91-NQT0HCT-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details