Radiant Vision Systems ProMetric® Y43: 43-Megapixel Imaging Photometer IP-PMY43

Description
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric Y imaging photometers combine scientific-grade image sensors with photopic filters that capture values of light that reflect standard human visual perception of brightness according to CIE functions. ProMetric Y Family The ProMetric Y delivers reliable test results and analysis to improve quality and control costs: Faster measurements deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield The ProMetric Y43 provides a 43-megapixel (8040 x 5360) image sensor. Each ProMetric Y supports high-speed USB and Ethernet communications. Delivering Smart Technology™ innovations including: Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens. Smart Calibration™ for automatic high-accuracy results: ProMetric Y offers a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric Y monitors focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate measurement results. Key Features and Highlights: High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds High resolution sensor options Photometric and radiometric models available Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional. ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Re gion-of-Interest functionality. In addition, the ProMetric Y imaging photometers are backed by the industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for high-volume manufacturing of displays, smartphones, notebooks and more.
Request a Quote
Description
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric Y imaging photometers combine scientific-grade image sensors with photopic filters that capture values of light that reflect standard human visual perception of brightness according to CIE functions. ProMetric Y Family The ProMetric Y delivers reliable test results and analysis to improve quality and control costs: Faster measurements deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield The ProMetric Y43 provides a 43-megapixel (8040 x 5360) image sensor. Each ProMetric Y supports high-speed USB and Ethernet communications. Delivering Smart Technology™ innovations including: Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens. Smart Calibration™ for automatic high-accuracy results: ProMetric Y offers a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric Y monitors focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate measurement results. Key Features and Highlights: High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds High resolution sensor options Photometric and radiometric models available Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional. ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Re gion-of-Interest functionality. In addition, the ProMetric Y imaging photometers are backed by the industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for high-volume manufacturing of displays, smartphones, notebooks and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Radiant ProMetric Y43 is a 43-megapixel imaging photometer optimized for high-volume production testing of displays, illuminated keyboards, and cosmetic surfaces. It features a 8040 x 5360 CCD sensor, a minimum measurement time of 1.4 seconds at 100 cd/m², and supports electronically controlled lenses with focal lengths of 35, 50, 100, and 200 mm. The system offers luminance detection down to 0.00001 cd/m², system accuracy of ±3% for luminance and ±0.02% for short-term repeatability, and communicates via 100/1000 Ethernet and USB 2.0. It operates with an external 100-240 V AC/DC adapter, measures 86 mm x 86 mm x 154 mm, weighs 1.4 kg, and functions within a temperature range of 0 to 30°C. Smart Control and Smart Calibration technologies automate focus, aperture, and flat-field correction. ProMetric Software is standard, with optional TrueTest Automated Visual Inspection Software support.

Datasheet Summary
Powered by GS/AI

The Radiant ProMetric Y43 is a 43-megapixel imaging photometer optimized for high-volume production testing of displays, illuminated keyboards, and cosmetic surfaces. It features a 8040 x 5360 CCD sensor, a minimum measurement time of 1.4 seconds at 100 cd/m², and supports electronically controlled lenses with focal lengths of 35, 50, 100, and 200 mm. The system offers luminance detection down to 0.00001 cd/m², system accuracy of ±3% for luminance and ±0.02% for short-term repeatability, and communicates via 100/1000 Ethernet and USB 2.0. It operates with an external 100-240 V AC/DC adapter, measures 86 mm x 86 mm x 154 mm, weighs 1.4 kg, and functions within a temperature range of 0 to 30°C. Smart Control and Smart Calibration technologies automate focus, aperture, and flat-field correction. ProMetric Software is standard, with optional TrueTest Automated Visual Inspection Software support.

Suppliers

Company
Product
Description
Supplier Links
ProMetric® Y43: 43-Megapixel Imaging Photometer - IP-PMY43 - Konica Minolta Sensing Americas, Inc.
Ramsey, NJ, USA
ProMetric® Y43: 43-Megapixel Imaging Photometer
IP-PMY43
ProMetric® Y43: 43-Megapixel Imaging Photometer IP-PMY43
Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric Y imaging photometers combine scientific-grade image sensors with photopic filters that capture values of light that reflect standard human visual perception of brightness according to CIE functions. ProMetric Y Family The ProMetric Y delivers reliable test results and analysis to improve quality and control costs: Faster measurements deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield The ProMetric Y43 provides a 43-megapixel (8040 x 5360) image sensor. Each ProMetric Y supports high-speed USB and Ethernet communications. Delivering Smart Technology™ innovations including: Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens. Smart Calibration™ for automatic high-accuracy results: ProMetric Y offers a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric Y monitors focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate measurement results. Key Features and Highlights: High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds High resolution sensor options Photometric and radiometric models available Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional. ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Re gion-of-Interest functionality. In addition, the ProMetric Y imaging photometers are backed by the industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for high-volume manufacturing of displays, smartphones, notebooks and more.

Fast, small-format Photometers optimized for display test and cosmetic inspection in production environments

ProMetric® Y is a series of performance imaging photometers designed for high-volume production testing of displays, keyboards, lighting products, device components, and surfaces. ProMetric Y imaging photometers combine scientific-grade image sensors with photopic filters that capture values of light that reflect standard human visual perception of brightness according to CIE functions.

ProMetric Y Family

The ProMetric Y delivers reliable test results and analysis to improve quality and control costs:

  • Faster measurements deliver shorter takt times
  • Objective quantification is superior to subjective human inspection
  • Faster, more accurate test analysis improves yield

The ProMetric Y43 provides a 43-megapixel (8040 x 5360) image sensor. Each ProMetric Y supports high-speed USB and Ethernet communications.

Delivering Smart Technology™ innovations including:

  • Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens.
  • Smart Calibration™ for automatic high-accuracy results: ProMetric Y offers a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric Y monitors focal distance and aperture settings and automatically applies the correct flat field calibration, greatly simplifying setup and ensuring accurate measurement results.

Key Features and Highlights:

  • High Speed: Minimum measurement time (photopic) as fast as 0.2 seconds
  • High resolution sensor options
  • Photometric and radiometric models available
  • Multiple lens options: 20 mm, 35 mm, 50 mm, 100 mm macro, and 200 mm
  • ProMetric control and analysis software is standard. TrueTest™ Automated Visual Inspection Software and other software modules optional.

ProMetric software includes API support, and provides complete measurement control and Point-of-Interest/Region-of-Interest functionality. In addition, the ProMetric Y imaging photometers are backed by the industry's best product warranty, including direct access to the Radiant Vision Systems technical support team to maximize the utility of your application. For automated testing, ProMetric Y is optimized to work with the industry-leading TrueTest Software-and specialized software modules-for high-volume manufacturing of displays, smartphones, notebooks and more.

Supplier's Site Datasheet

Technical Specifications

  Konica Minolta Sensing Americas, Inc.
Product Category Automated Test Equipment
Product Number IP-PMY43
Product Name ProMetric® Y43: 43-Megapixel Imaging Photometer
Type / Form Module, Sub-system or ATE Component; Output Measurement or Monitoring Unit; CAD Interface, Database, Test Program Generator or Other Test Software
Unlock Full Specs
to access all available technical data

Similar Products

Highly Accelerated Stress Test (HAST) Chamber - EHS-212M - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Type / Form Module, Sub-system or ATE Component; Test Chamber
Component / Product Tested Semiconductors or Active Components
Tester / Test Capability Highly Accelerated Stress Test Chamber
View Details
Test Compliance, CTS Series 3.2 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
View Details
UCD-323 • HDMI & DisplayPort 4K Video Generator & Analyzer -  - Unigraf
Specs
Component / Product Tested Displays, Video or Vision Equipment
View Details
VIP Extended - vip-extended - Cosmic Equipment SpA
Cosmic Equipment SpA
Specs
Type / Form Platform or Turnkey System; Output Measurement or Monitoring Unit
Component / Product Tested MEMS or Electromechanical Devices; Semiconductors or Active Components
View Details