Sterling Plumbing Bath & Shower Combination Performa: 71040122

Description
Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our most popular units. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Convenient shelving and acrylic towel bar on back wall Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our most popular units. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Convenient shelving and acrylic towel bar on back wall Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bath & Shower Combination - Performa: 71040122 - Sterling Plumbing
Kohler, WI, USA
Bath & Shower Combination
Performa: 71040122
Bath & Shower Combination Performa: 71040122
Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our most popular units. Designed with a 15" apron Made from solid Vikrell material for strength, durability, and lasting beauty Modular design allows it to be moved around corners and through doorways with ease Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Convenient shelving and acrylic towel bar on back wall Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Made of solid Vikrell material, the four piece modular Performa bath/shower is both easy to clean and attractive. Smooth walls and an acrylic towel bar make this one of our most popular units.

  • Designed with a 15" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Modular design allows it to be moved around corners and through doorways with ease
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Convenient shelving and acrylic towel bar on back wall
  • Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Performa: 71040122
Product Name Bath & Shower Combination
Unlock Full Specs
to access all available technical data