Sterling Plumbing Bathtub Ensemble: 71111119

Description
Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid Vikrell material construction and high gloss finish resist stains, chips, and scratches. Slightly wider for added comfort Designed with an 18-1/4" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid Vikrell material construction and high gloss finish resist stains, chips, and scratches. Slightly wider for added comfort Designed with an 18-1/4" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid Vikrell material construction and high gloss finish resist stains, chips, and scratches. Slightly wider for added comfort Designed with an 18-1/4" apron with removable front access panel Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid Vikrell material construction and high gloss finish resist stains, chips, and scratches.

  • Slightly wider for added comfort
  • Designed with an 18-1/4" apron with removable front access panel
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Bathtubs
Product Number Ensemble: 71111119
Product Name Bathtub
Unlock Full Specs
to access all available technical data

Similar Products