Sterling Plumbing Shower Transfer Shower: 62051100

Description
Sterling offers configurations featuring side and end walls available with grab bars and/or seat, a low-profile threshold, and extra spacious bathing area. With a durable finish that is easy to clean, these showers allow you to individualize your showering needs. 39-3/8" shower receptor Made from solid Vikrell material for strength, durability, and lasting beauty Lightly textured swirl-gloss finish hides scratches from everyday use Low profile threshold for easy wheelchair access Showers will comply with ICC ANSI A117.1 Standards section 1004.11.3.1.3.3 and the Fair Housing Act Accessibly Guidelines when installed per Requirement 6 (Reinforced walls for grab bars) of the Accessibility Guidelines. This applies to type A and B multi-family dwellings.
Datasheet
Description
Sterling offers configurations featuring side and end walls available with grab bars and/or seat, a low-profile threshold, and extra spacious bathing area. With a durable finish that is easy to clean, these showers allow you to individualize your showering needs. 39-3/8" shower receptor Made from solid Vikrell material for strength, durability, and lasting beauty Lightly textured swirl-gloss finish hides scratches from everyday use Low profile threshold for easy wheelchair access Showers will comply with ICC ANSI A117.1 Standards section 1004.11.3.1.3.3 and the Fair Housing Act Accessibly Guidelines when installed per Requirement 6 (Reinforced walls for grab bars) of the Accessibility Guidelines. This applies to type A and B multi-family dwellings.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sterling offers configurations featuring side and end walls available with grab bars and/or seat, a low-profile threshold, and extra spacious bathing area. With a durable finish that is easy to clean, these showers allow you to individualize your showering needs. 39-3/8" shower receptor Made from solid Vikrell material for strength, durability, and lasting beauty Lightly textured swirl-gloss finish hides scratches from everyday use Low profile threshold for easy wheelchair access Showers will comply with ICC ANSI A117.1 Standards section 1004.11.3.1.3.3 and the Fair Housing Act Accessibly Guidelines when installed per Requirement 6 (Reinforced walls for grab bars) of the Accessibility Guidelines. This applies to type A and B multi-family dwellings.

Sterling offers configurations featuring side and end walls available with grab bars and/or seat, a low-profile threshold, and extra spacious bathing area. With a durable finish that is easy to clean, these showers allow you to individualize your showering needs.

  • 39-3/8" shower receptor
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Lightly textured swirl-gloss finish hides scratches from everyday use
  • Low profile threshold for easy wheelchair access
  • Showers will comply with ICC ANSI A117.1 Standards section 1004.11.3.1.3.3 and the Fair Housing Act Accessibly Guidelines when installed per Requirement 6 (Reinforced walls for grab bars) of the Accessibility Guidelines. This applies to type A and B multi-family dwellings.
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Shower Basins, Surrounds, and Stalls
Product Number Transfer Shower: 62051100
Product Name Shower
Unlock Full Specs
to access all available technical data

Similar Products