Bodine Electric Company 48R Series AC 3-Phase Inverter Duty Motor 2240

Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
Request a Quote
Description
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
48R Series AC 3-Phase Inverter Duty Motor - 2240 - Bodine Electric Company
Peosta, IA, United States
48R Series AC 3-Phase Inverter Duty Motor
2240
48R Series AC 3-Phase Inverter Duty Motor 2240
Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed. Fan cooled for high output power. Aluminum center ring and endshields for high thermal efficiency and light weight. Permanently lubricated, noise tested ball bearings. Locked bearing design minimizes shaft endplay. NEMA 56C face and base mounting are standard.
  • Totally enclosed IP-20 rating. IP-44 with optional t-box kit installed.
  • Fan cooled for high output power.
  • Aluminum center ring and endshields for high thermal efficiency and light weight.
  • Permanently lubricated, noise tested ball bearings.
  • Locked bearing design minimizes shaft endplay.
  • NEMA 56C face and base mounting are standard.
Supplier's Site
Motor - 11485773 - Radwell International
Willingboro, NJ, United States
AC INVERTER DUTY MOTOR, 48R SERIES, 1700 RPM, 445 OZ-IN, 3 PHASE, 230/460 VAC, 60 HZ, 2.7/1.3 AMP, 3/4 HP, 48R6BFPP. FREE 2 YEAR RADWELL WARRANTY

AC INVERTER DUTY MOTOR, 48R SERIES, 1700 RPM, 445 OZ-IN, 3 PHASE, 230/460 VAC, 60 HZ, 2.7/1.3 AMP, 3/4 HP, 48R6BFPP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Bodine Electric Company Radwell International
Product Category AC Motors Gearmotors
Product Number 2240 11485773
Product Name 48R Series AC 3-Phase Inverter Duty Motor Motor
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.7500 HP
Unlock Full Specs
to access all available technical data

Similar Products

34R-5F Series AC Right Angle Gearmotor - 0514 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
K-2 Series Parallel Shaft AC Gearmotor - 0762 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
30R Series AC Torque Motor - 5625 - Bodine Electric Company
Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
Output Power 0.0630 to 0.0697 HP
View Details
2 suppliers
30R-3RD Series 3-Phase AC Inverter Duty Right Angle Gearmotor - 8003 - Bodine Electric Company
Specs
Motor Type AC Motor
AC Voltage & Frequency 208-230/240V 60Hz
Phase Three-phase
View Details