Molex Modular Patch Panel, 48Ports, Cat6, 2U; Connector Type Molex PID-00147

Description
MODULAR PATCH PANEL, 48PORTS, CAT6, 2U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Body Material:Steel RoHS Compliant: NA
Datasheet
Description
MODULAR PATCH PANEL, 48PORTS, CAT6, 2U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Body Material:Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Patch Panel, 48Ports, Cat6, 2U; Connector Type Molex - 57J2777 - Newark, An Avnet Company
Chicago, IL, United States
Modular Patch Panel, 48Ports, Cat6, 2U; Connector Type Molex
57J2777
Modular Patch Panel, 48Ports, Cat6, 2U; Connector Type Molex 57J2777
MODULAR PATCH PANEL, 48PORTS, CAT6, 2U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Body Material:Steel RoHS Compliant: NA

MODULAR PATCH PANEL, 48PORTS, CAT6, 2U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat6; Rack U Height:2U; Body Material:Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 57J2777
Product Name Modular Patch Panel, 48Ports, Cat6, 2U; Connector Type Molex
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 1618162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 12
View Details
CCTV Patch Panel - H16P-RJ45 - Gem Electronics
Specs
Port Type RJ Type (Modular) Connector
Ports 16
Cable Specifications Category 5/5E; Category 6
View Details