Molex Modular Patch Panel, 48Ports, Cat5E, 2U; Connector Type Molex PID-00122

Description
MODULAR PATCH PANEL, 48PORTS, CAT5E, 2U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:2U; Body Material:Steel RoHS Compliant: NA
Datasheet
Description
MODULAR PATCH PANEL, 48PORTS, CAT5E, 2U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:2U; Body Material:Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Patch Panel, 48Ports, Cat5E, 2U; Connector Type Molex - 57J2775 - Newark, An Avnet Company
Chicago, IL, United States
Modular Patch Panel, 48Ports, Cat5E, 2U; Connector Type Molex
57J2775
Modular Patch Panel, 48Ports, Cat5E, 2U; Connector Type Molex 57J2775
MODULAR PATCH PANEL, 48PORTS, CAT5E, 2U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:2U; Body Material:Steel RoHS Compliant: NA

MODULAR PATCH PANEL, 48PORTS, CAT5E, 2U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:48Ports; LAN Category:Cat5e; Rack U Height:2U; Body Material:Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 57J2775
Product Name Modular Patch Panel, 48Ports, Cat5E, 2U; Connector Type Molex
Ports 48
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 309633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Cable Specifications Category 6; Cat6
View Details
Patchbay, Jack Panels - 95-N48S-32M8L4-03-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details
2 suppliers
Fiber Optic Patch Panel - PSJ24S - Hubbell Incorporated
Specs
Ports 24
Height in U 1
Features UL Certified
View Details