Hubbell Incorporated Fiber Optic Patch Panel OCLCD50G4

Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE AQUA COLOR MTP CONNECTOR TYPE 12 PORT(S) OM4 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT
Datasheet
Description
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE AQUA COLOR MTP CONNECTOR TYPE 12 PORT(S) OM4 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - OCLCD50G4 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
OCLCD50G4
Fiber Optic Patch Panel OCLCD50G4
16 GAUGE STEEL MATERIAL 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE AQUA COLOR MTP CONNECTOR TYPE 12 PORT(S) OM4 FIBER TYPE APPLICATION DATA CENTER, CROSS CONNECT
  • 16 GAUGE STEEL MATERIAL
  • 1.1 INCH W X 2.75 INCH D X 5.1 INCH H SIZE
  • AQUA COLOR
  • MTP CONNECTOR TYPE
  • 12 PORT(S)
  • OM4 FIBER TYPE
  • APPLICATION DATA CENTER, CROSS CONNECT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Patch Panels
Product Number OCLCD50G4
Product Name Fiber Optic Patch Panel
Port Type MTP
Unlock Full Specs
to access all available technical data

Similar Products