Molex Modular Patch Panel, 24Ports, Cat5E, 1U; Connector Type Molex PID-00121

Description
MODULAR PATCH PANEL, 24PORTS, CAT5E, 1U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U; Body Material:Steel RoHS Compliant: NA
Datasheet
Description
MODULAR PATCH PANEL, 24PORTS, CAT5E, 1U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U; Body Material:Steel RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Patch Panel, 24Ports, Cat5E, 1U; Connector Type Molex - 57J2774 - Newark, An Avnet Company
Chicago, IL, United States
Modular Patch Panel, 24Ports, Cat5E, 1U; Connector Type Molex
57J2774
Modular Patch Panel, 24Ports, Cat5E, 1U; Connector Type Molex 57J2774
MODULAR PATCH PANEL, 24PORTS, CAT5E, 1U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U; Body Material:Steel RoHS Compliant: NA

MODULAR PATCH PANEL, 24PORTS, CAT5E, 1U; Connector Type:Modular Patch Panel; Product Range:-; No. of Ports:24Ports; LAN Category:Cat5e; Rack U Height:1U; Body Material:Steel RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Patch Panels
Product Number 57J2774
Product Name Modular Patch Panel, 24Ports, Cat5E, 1U; Connector Type Molex
Ports 24
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739421 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patch panels - PP-RJ-IDC-F - 2703023 -  - PHOENIX CONTACT USA
Specs
Port Type RJ Type (Modular) Connector
Cable Specifications Category 5/5E
View Details