Molex
Adt Rett.02 Led G/rc 24V Molex/woodhead
A02G2H
Request a Quote
Email Supplier
Request a Quote
Email Supplier
Suppliers
Adt Rett.02 Led G/rc 24V Molex/woodhead
46AJ4572
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
A02G2H |
46AJ4572 |
|
Product Name
|
|
Adt Rett.02 Led G/rc 24V Molex/woodhead |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
12 to 16 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details
2 suppliers