Molex Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 9481104

Description
Win Source Part Number: 1315127-9481104 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: KK396, 41815 Number of Positions: 10 Features: Board Hooks Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyester Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Natural Mounting Type: Board Edge, Through Hole, Right Angle Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.308" (7.82mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 000948
Request a Quote Datasheet
Description
Win Source Part Number: 1315127-9481104 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: KK396, 41815 Number of Positions: 10 Features: Board Hooks Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyester Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Natural Mounting Type: Board Edge, Through Hole, Right Angle Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.308" (7.82mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 000948
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1315127-9481104 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1315127-9481104
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1315127-9481104
Win Source Part Number: 1315127-9481104 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Receptacles, Female Sockets Series: KK396, 41815 Number of Positions: 10 Features: Board Hooks Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Phosphor Bronze Voltage Rating: 600V Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Medical, Telecommunications Insulation Material: Polyester Style: Board to Board or Cable Pitch - Mating: 0.156" (3.96mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 60.0µin (1.52µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 60.0µin (1.52µm) Insulation Color: Natural Mounting Type: Board Edge, Through Hole, Right Angle Contact Length - Post: 0.145" (3.68mm) Insulation Height: 0.308" (7.82mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 5A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 000948

Win Source Part Number: 1315127-9481104
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: KK396, 41815
Number of Positions: 10
Features: Board Hooks
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Phosphor Bronze
Voltage Rating: 600V
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Medical, Telecommunications
Insulation Material: Polyester
Style: Board to Board or Cable
Pitch - Mating: 0.156" (3.96mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 60.0µin (1.52µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 60.0µin (1.52µm)
Insulation Color: Natural
Mounting Type: Board Edge, Through Hole, Right Angle
Contact Length - Post: 0.145" (3.68mm)
Insulation Height: 0.308" (7.82mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 000948

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1315127-9481104
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 103268-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
DDR4 SMT - 10151094-1322B13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details