Amphenol Communications Solutions Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions AA330-06301

Description
CONNECTOR, BACKPLANE, HEADER, 54 POSITION; Product Range:-; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.5mm; Contact Material:Copper RoHS Compliant: No
Description
CONNECTOR, BACKPLANE, HEADER, 54 POSITION; Product Range:-; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.5mm; Contact Material:Copper RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions - 74T7840 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions
74T7840
Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions 74T7840
CONNECTOR, BACKPLANE, HEADER, 54 POSITION; Product Range:-; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.5mm; Contact Material:Copper RoHS Compliant: No

CONNECTOR, BACKPLANE, HEADER, 54 POSITION; Product Range:-; No. of Contacts:54Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.5mm; Contact Material:Copper RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 74T7840
Product Name Connector, Backplane, Header, 54 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Connector Headers & Receptacles - 102978-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 SMT - 10151094-1311311LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details