Molex Automotive Contact, Socket, Crimp; Product Range Molex 93641-0022

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Automotive Contact, Socket, Crimp; Product Range Molex - 56AC9452 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp; Product Range Molex
56AC9452
Automotive Contact, Socket, Crimp; Product Range Molex 56AC9452
AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:ML-XT XRC 93641 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Material:Copper Alloy; Contact Plating:Nickel RoHS Compliant: Yes

AUTOMOTIVE CONTACT, SOCKET, CRIMP; Product Range:ML-XT XRC 93641 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Wire Size AWG Min:-; Contact Material:Copper Alloy; Contact Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet
Solid Socket 14Awg Ni Pltd / Molex Molex - 44AJ9885 - Newark, An Avnet Company
Chicago, IL, United States
Solid Socket 14Awg Ni Pltd / Molex Molex
44AJ9885
Solid Socket 14Awg Ni Pltd / Molex Molex 44AJ9885
SOLID SOCKET 14AWG NI PLTD / MOLEX

SOLID SOCKET 14AWG NI PLTD / MOLEX

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 93641-0022 56AC9452 44AJ9885
Product Name Automotive Contact, Socket, Crimp; Product Range Molex Solid Socket 14Awg Ni Pltd / Molex Molex
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

TNC Female Panel Receptacle - SALE-9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug; Female / Jack
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
Micro SIM Card Connector 9 Pin Push Type Metal Body - ET-MI9PPT-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
View Details