Keystone Electronics Corp. Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors 1368-2

Description
Win Source Part Number: 1380520-1368-2 Category: Connectors, Interconnects>Termin als>PC Pin, Single Post Connectors Termination: Swage Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Brass Standard Package: 100 pcs Terminal Type: PC Pin Length - Overall: 0.232" (5.89mm) Insulation: Non-Insulated Mounting Hole Diameter: 0.043" (1.09mm) Flange Diameter: 0.062" (1.57mm) Terminal Style: Single End Mounting Type: Through Hole Board Thickness: 0.062" (1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Pin Size - Above Flange: 0.025" (0.64mm) Dia Length - Above Flange: 0.125" (3.18mm) Length - Below Flange: 0.082" (2.08mm) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380520-1368-2 Category: Connectors, Interconnects>Termin als>PC Pin, Single Post Connectors Termination: Swage Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Brass Standard Package: 100 pcs Terminal Type: PC Pin Length - Overall: 0.232" (5.89mm) Insulation: Non-Insulated Mounting Hole Diameter: 0.043" (1.09mm) Flange Diameter: 0.062" (1.57mm) Terminal Style: Single End Mounting Type: Through Hole Board Thickness: 0.062" (1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Pin Size - Above Flange: 0.025" (0.64mm) Dia Length - Above Flange: 0.125" (3.18mm) Length - Below Flange: 0.082" (2.08mm) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors - 1380520-1368-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors
1380520-1368-2
Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors 1380520-1368-2
Win Source Part Number: 1380520-1368-2 Category: Connectors, Interconnects>Termin als>PC Pin, Single Post Connectors Termination: Swage Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Contact Material: Brass Standard Package: 100 pcs Terminal Type: PC Pin Length - Overall: 0.232" (5.89mm) Insulation: Non-Insulated Mounting Hole Diameter: 0.043" (1.09mm) Flange Diameter: 0.062" (1.57mm) Terminal Style: Single End Mounting Type: Through Hole Board Thickness: 0.062" (1.57mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. Pin Size - Above Flange: 0.025" (0.64mm) Dia Length - Above Flange: 0.125" (3.18mm) Length - Below Flange: 0.082" (2.08mm) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380520-1368-2
Category: Connectors, Interconnects>Terminals>PC Pin, Single Post Connectors
Termination: Swage
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Contact Material: Brass
Standard Package: 100 pcs
Terminal Type: PC Pin
Length - Overall: 0.232" (5.89mm)
Insulation: Non-Insulated
Mounting Hole Diameter: 0.043" (1.09mm)
Flange Diameter: 0.062" (1.57mm)
Terminal Style: Single End
Mounting Type: Through Hole
Board Thickness: 0.062" (1.57mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
Pin Size - Above Flange: 0.025" (0.64mm) Dia
Length - Above Flange: 0.125" (3.18mm)
Length - Below Flange: 0.082" (2.08mm)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Singapore
Electronic Connector
323-1368-2
Electronic Connector 323-1368-2
CONN PC PIN CIRC 0.025DIA GOLD Product overview: 1368-2 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circuit Board Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 323-1368-2 can be used for catalog matching and distributor lookup.

CONN PC PIN CIRC 0.025DIA GOLD Product overview: 1368-2 from Keystone Electronics Corp. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circuit Board Hardware. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 323-1368-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PC Pin, Single Post Connectors - 36-1368-2-ND - DigiKey
Thief River Falls, MN, United States
PC Pin, Single Post Connectors
36-1368-2-ND
PC Pin, Single Post Connectors 36-1368-2-ND
"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"

"PC Pin Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 1380520-1368-2 323-1368-2 36-1368-2-ND
Product Name Connectors, Interconnects - Terminals - PC Pin, Single Post Connectors Electronic Connector PC Pin, Single Post Connectors
Termination Swage Swage
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Circular Connector Assemblies - 2262-A22069-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Receptacle, Female Sockets
Mounting Through Hole
Current Rating 3.0 amps
View Details
PCB Connectors - NCS-FL4G-P - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1993-2-ND - DigiKey
Specs
Mounting Through Hole
View Details