Molex General Purpose Enclosures 936040119

Description
Al Box Grey 200x230x110
Request a Quote
Description
Al Box Grey 200x230x110
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
General Purpose Enclosures - 2502170 - RS Components, Ltd.
Corby, Northants, United Kingdom
General Purpose Enclosures
2502170
General Purpose Enclosures 2502170
Al Box Grey 200x230x110

Al Box Grey 200x230x110

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Enclosures
Product Number 2502170
Product Name General Purpose Enclosures
Length 7.87 inch (200 mm)
Width 9.06 inch (230 mm)
Depth 4.33 inch (110 mm)
Material Aluminum; Die Cast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details
TK Series Enclosures - 106-501 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
3 suppliers