Molex Heavy Duty Insert, Plug, 24Pos, 26-14Awg; Product Range Molex/gwconnect 93601-0293

Description
HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:16A; RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:16A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 24Pos, 26-14Awg; Product Range Molex/gwconnect - 72AC7807 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 24Pos, 26-14Awg; Product Range Molex/gwconnect
72AC7807
Heavy Duty Insert, Plug, 24Pos, 26-14Awg; Product Range Molex/gwconnect 72AC7807
HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:16A; RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 24POS, 26-14AWG; Product Range:93601 Series; Heavy Duty Connector Type:Insert; No. of Contacts:24 Contacts; Rectangular Shell Size:24B; Gender:Plug; Heavy Duty Contact Type:Spring Pin; Current Rating:16A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 72AC7807
Product Name Heavy Duty Insert, Plug, 24Pos, 26-14Awg; Product Range Molex/gwconnect
Unlock Full Specs
to access all available technical data

Similar Products

Laboratory Stoppers -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Material Rubber - Silicone; Latex, Pure Gum, SBR, Vitron
View Details
PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Low Bleed High Temperatre Septa - 75837 - Hamilton Company
Specs
Material Rubber - Silicone
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details