Molex Cable Assy, 10P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex 92315-1016

Description
CABLE ASSY, 10P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 10P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 10P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex - 60H5812 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 10P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex
60H5812
Cable Assy, 10P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex 60H5812
CABLE ASSY, 10P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Position s; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, 10P PF50 RCPT-RCPT, 6.3"; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:10Positions; Cable Length - Imperial:6.3"; Cable Length - Metric:160mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 60H5812
Product Name Cable Assy, 10P Pf50 Rcpt-Rcpt, 6.3; Connector To Connector Molex
Cable Length 0.5249 ft (1.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-15-Q7-LE6 - Festo Corporation
Specs
Cable Length 49.21 ft (150 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx8SM-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1057-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers