Molex Cable Assy, Pf50, Rcpt-Rcpt, 6Pos, 250Mm; Connector To Connector Molex 92315-0625

Description
CABLE ASSY, PF50, RCPT-RCPT, 6POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, PF50, RCPT-RCPT, 6POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Pf50, Rcpt-Rcpt, 6Pos, 250Mm; Connector To Connector Molex - 19J6963 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Pf50, Rcpt-Rcpt, 6Pos, 250Mm; Connector To Connector Molex
19J6963
Cable Assy, Pf50, Rcpt-Rcpt, 6Pos, 250Mm; Connector To Connector Molex 19J6963
CABLE ASSY, PF50, RCPT-RCPT, 6POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

CABLE ASSY, PF50, RCPT-RCPT, 6POS, 250MM; Connector to Connector:PF50 Receptacle to PF50 Receptacle; No. of Positions:6Ways; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 19J6963
Product Name Cable Assy, Pf50, Rcpt-Rcpt, 6Pos, 250Mm; Connector To Connector Molex
Cable Length 0.8202 ft (2.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-7122-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details