Molex Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 87891-0306

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex - 57R2775 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
57R2775
Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex 57R2775
BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 87891 Series RoHS Compliant: Yes

BTB CONN, HEADER, 3POS, 1ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:KK 254 87891 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 87891-0306 57R2775
Product Name Btb Conn, Header, 3Pos, 1Row, 2.54Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products