Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERCONNECT COMPONENTS
MOLEX
87833-1019 -- CONN, R/A HDR, 10POS, 2ROW, 2MM, TH ROHS COMPLIANT MOLEX
Molex
Conn, R/a Hdr, 10Pos, 2Row, 2Mm, Th Rohs Compliant Molex
87833-1019
Description
CONN, R/A HDR, 10POS, 2ROW, 2MM, TH ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
CONN, R/A HDR, 10POS, 2ROW, 2MM, TH ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Conn, R/a Hdr, 10Pos, 2Row, 2Mm, Th Rohs Compliant Molex
92AJ7867
Conn, R/a Hdr, 10Pos, 2Row, 2Mm, Th Rohs Compliant Molex
92AJ7867
CONN, R/A HDR, 10POS, 2ROW, 2MM, TH ROHS COMPLIANT: YES
CONN, R/A HDR, 10POS, 2ROW, 2MM, TH ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
IC Interconnect Components
Product Number
92AJ7867
Product Name
Conn, R/a Hdr, 10Pos, 2Row, 2Mm, Th Rohs Compliant Molex
Product Type
IC Headers
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Headers & Wire Housings
102159-4
Specs
Product Type
IC Headers
View Details
Keystone Electronics Corp.
5mm Pluggable Terminal Header, 24 Position
8727
Specs
Product Type
IC Headers; PCB Pins
Mounting
Through-Hole
Current Rating
6 amps
View Details
2
suppliers
Harwin Plc
Headers & Wire Housings
G125-FS15005F2P
Specs
Product Type
IC Headers
View Details
Sensata Technologies
613 Series Dual In-Line Packages (DIP)
Specs
Product Type
IC Socket
Contact Resistance
20 milliohms
Operating Temperature
150 C (302 F)
View Details