Molex Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex 87263-0893

Description
BTB CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87263 Series; Contact Material:- RoHS Compliant: Yes
Description
BTB CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87263 Series; Contact Material:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex - 09AH3354 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex
09AH3354
Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex 09AH3354
BTB CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87263 Series; Contact Material:- RoHS Compliant: Yes

BTB CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87263 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site
Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex - 57R1718 - Newark, An Avnet Company
Chicago, IL, United States
Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex
57R1718
Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex 57R1718
BTB CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87263 Series; Contact Material:- RoHS Compliant: Yes

BTB CONN, RCPT, 8POS, 2ROW, 2MM; Connector Systems:Board-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Surface Mount; Product Range:Milli-Grid 87263 Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09AH3354
Product Name Btb Conn, Rcpt, 8Pos, 2Row, 2Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCB Headers - 1730955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details