Keystone Electronics Corp. Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1008

Description
Win Source Part Number: 1380466-1008 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Features: 10 Tabs, UL Approved Termination: Screw, Rivet, Stud Package: Bulk Contact Material: Brass Gender: Male Standard Package: 100 pcs Terminal Type: Angled - 90° Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Mounting Type: Board, Chassis ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380466-1008 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Features: 10 Tabs, UL Approved Termination: Screw, Rivet, Stud Package: Bulk Contact Material: Brass Gender: Male Standard Package: 100 pcs Terminal Type: Angled - 90° Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Mounting Type: Board, Chassis ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1380466-1008 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1380466-1008
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1380466-1008
Win Source Part Number: 1380466-1008 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Features: 10 Tabs, UL Approved Termination: Screw, Rivet, Stud Package: Bulk Contact Material: Brass Gender: Male Standard Package: 100 pcs Terminal Type: Angled - 90° Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Mounting Type: Board, Chassis ECCN: EAR99 Fake Threat In the Open Market: 58 pct. REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Keystone Electronics Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380466-1008
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Features: 10 Tabs, UL Approved
Termination: Screw, Rivet, Stud
Package: Bulk
Contact Material: Brass
Gender: Male
Standard Package: 100 pcs
Terminal Type: Angled - 90°
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Mounting Type: Board, Chassis
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Keystone Electronics
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 36-1008-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
36-1008-ND
Quick Connects, Quick Disconnect Connectors 36-1008-ND
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 1380466-1008 36-1008-ND
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors
Termination Screw, Rivet, Stud
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1533-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
3 suppliers
Interconnect Input/Output Connectors - RJ45 with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector; USB
Connector Type RJ-45; USB A
Gender Female / Jack
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A28497-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers