Molex Contact, Pin, 22Awg, Crimp; Product Range Molex 8700103

Description
CONTACT, PIN, 22AWG, CRIMP; Product Range:SPOX 5241 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 5240 Series Housing Connectors; Wire RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, 22AWG, CRIMP; Product Range:SPOX 5241 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 5240 Series Housing Connectors; Wire RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 22Awg, Crimp; Product Range Molex - 07AH5356 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22Awg, Crimp; Product Range Molex
07AH5356
Contact, Pin, 22Awg, Crimp; Product Range Molex 07AH5356
CONTACT, PIN, 22AWG, CRIMP; Product Range:SPOX 5241 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 5240 Series Housing Connectors; Wire RoHS Compliant: Yes

CONTACT, PIN, 22AWG, CRIMP; Product Range:SPOX 5241 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:Molex 5240 Series Housing Connectors; Wire RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH5356
Product Name Contact, Pin, 22Awg, Crimp; Product Range Molex
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® Connector Housing, Blue - 1321 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
View Details
3 suppliers