Molex Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex 85510-5118

Description
CONNECTOR, RJ11, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RJ11, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex - 54X7394 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex
54X7394
Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex 54X7394
CONNECTOR, RJ11, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RJ11, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:RJ11 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex - 55X4699 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex
55X4699
Conn, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex 55X4699
CONN, RJ11, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONN, RJ11, JACK, 1PORT, 6P4C, CAT3; Modular Connector Type:Modular Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):6P4C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 85510-5118 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
85510-5118
Modular Connectors / Ethernet Connectors 85510-5118
Modular Connectors / Ethernet Connectors TOPENT 6/4 SMT JK W/TABS LCP P&P

Modular Connectors / Ethernet Connectors TOPENT 6/4 SMT JK W/TABS LCP P&P

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors
Product Number 54X7394 85510-5118
Product Name Connector, Rj11, Jack, 1Port, 6P4C, Cat3; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Surface Mount PCB Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products