Connector
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 8/8
RJ45, JACK, 8, 8, 1; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount; Shielding:Unshielded
CONN, RJ45 JACK, 8P8C, 1 PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RA MODULAR JACK SMT LOW PROFILE 8/8
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 85502-5008 | 85502-5008 | 35M2355 | 85502-5008 |
| Product Name | Modular Connectors / Ethernet Connectors | Rj45, Jack, 8, 8, 1; Modular Connector Type Molex | Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | |||
| Geometry | Right Angle | |||
| Termination | SMD/SMT |