Molex XRC 18-14 AWG PIN TERM 5.77MM 84590-0021

Description
The XRC 14-circuit, circular connector was developed to meet the demanding requirements of the heavy-equipment industry. With a standard 18 size shell, this rugged, circular connector is ideal for heavy-duty applications such as trucks, buses and agricultural markets. For maximum design flexibility, the XRC plugs and receptacles are available in standard and reverse gender. The connectors can be used for in-line or panel-mount applications. Designed to meet IP67 standards, XRC plugs and receptacles protect against the ingress of dust, water and other contaminants to maintain the integrity of the mated pair. Plugs feature a quick-disconnect bayonet latch to provide quick and easy connections with reduced installation and service time while ensuring accurate mating depth. Never before has Molex offered such an economical, rugged, sealed, circular connector. Environmentally sealed to IP67 standard Tactile and audible mating feedback Crimp-and-poke technology eliminates terminal alignment during installation Standard and reverse terminal genders allow for custom polarization
Description
The XRC 14-circuit, circular connector was developed to meet the demanding requirements of the heavy-equipment industry. With a standard 18 size shell, this rugged, circular connector is ideal for heavy-duty applications such as trucks, buses and agricultural markets. For maximum design flexibility, the XRC plugs and receptacles are available in standard and reverse gender. The connectors can be used for in-line or panel-mount applications. Designed to meet IP67 standards, XRC plugs and receptacles protect against the ingress of dust, water and other contaminants to maintain the integrity of the mated pair. Plugs feature a quick-disconnect bayonet latch to provide quick and easy connections with reduced installation and service time while ensuring accurate mating depth. Never before has Molex offered such an economical, rugged, sealed, circular connector. Environmentally sealed to IP67 standard Tactile and audible mating feedback Crimp-and-poke technology eliminates terminal alignment during installation Standard and reverse terminal genders allow for custom polarization

Suppliers

Company
Product
Description
Supplier Links
XRC 18-14 AWG PIN TERM 5.77MM - 70191236 - Allied Electronics, Inc.
Fort Worth, TX, USA
XRC 18-14 AWG PIN TERM 5.77MM
70191236
XRC 18-14 AWG PIN TERM 5.77MM 70191236
The XRC 14-circuit, circular connector was developed to meet the demanding requirements of the heavy-equipment industry. With a standard 18 size shell, this rugged, circular connector is ideal for heavy-duty applications such as trucks, buses and agricultural markets. For maximum design flexibility, the XRC plugs and receptacles are available in standard and reverse gender. The connectors can be used for in-line or panel-mount applications. Designed to meet IP67 standards, XRC plugs and receptacles protect against the ingress of dust, water and other contaminants to maintain the integrity of the mated pair. Plugs feature a quick-disconnect bayonet latch to provide quick and easy connections with reduced installation and service time while ensuring accurate mating depth. Never before has Molex offered such an economical, rugged, sealed, circular connector. Environmentally sealed to IP67 standard Tactile and audible mating feedback Crimp-and-poke technology eliminates terminal alignment during installation Standard and reverse terminal genders allow for custom polarization

The XRC 14-circuit, circular connector was developed to meet the demanding requirements of the heavy-equipment industry. With a standard 18 size shell, this rugged, circular connector is ideal for heavy-duty applications such as trucks, buses and agricultural markets. For maximum design flexibility, the XRC plugs and receptacles are available in standard and reverse gender. The connectors can be used for in-line or panel-mount applications. Designed to meet IP67 standards, XRC plugs and receptacles protect against the ingress of dust, water and other contaminants to maintain the integrity of the mated pair. Plugs feature a quick-disconnect bayonet latch to provide quick and easy connections with reduced installation and service time while ensuring accurate mating depth. Never before has Molex offered such an economical, rugged, sealed, circular connector.

  • Environmentally sealed to IP67 standard
  • Tactile and audible mating feedback
  • Crimp-and-poke technology eliminates terminal alignment during installation
  • Standard and reverse terminal genders allow for custom polarization
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70191236
Product Name XRC 18-14 AWG PIN TERM 5.77MM
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
Male .250
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
2 suppliers