Molex I/o Connector, Qsfp+, 76 Pos2Port; Connector Type Molex 76871-0006

Description
I/O CONNECTOR, QSFP+, 76 POS2PORT; Connector Type:QSFP+ Cage & Connector; No. of Contacts:2 x 38 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:76871 Series RoHS Compliant: Yes
Datasheet
Description
I/O CONNECTOR, QSFP+, 76 POS2PORT; Connector Type:QSFP+ Cage & Connector; No. of Contacts:2 x 38 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:76871 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/o Connector, Qsfp+, 76 Pos2Port; Connector Type Molex - 65T3115 - Newark, An Avnet Company
Chicago, IL, United States
I/o Connector, Qsfp+, 76 Pos2Port; Connector Type Molex
65T3115
I/o Connector, Qsfp+, 76 Pos2Port; Connector Type Molex 65T3115
I/O CONNECTOR, QSFP+, 76 POS2PORT; Connector Type:QSFP+ Cage & Connector; No. of Contacts:2 x 38 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:76871 Series RoHS Compliant: Yes

I/O CONNECTOR, QSFP+, 76 POS2PORT; Connector Type:QSFP+ Cage & Connector; No. of Contacts:2 x 38 Contacts; Port Configuration:2 x 1 (Stacked); Heat Sink:Without Heat Sink; Light Pipes:With Light Pipe; Product Range:76871 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 65T3115
Product Name I/o Connector, Qsfp+, 76 Pos2Port; Connector Type Molex
Unlock Full Specs
to access all available technical data

Similar Products