Molex Backplane Connector, Header, 80 Position; Product Range Molex 76136-9001

Description
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:VHDM H Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.25mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:VHDM H Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.25mm; Connector Type:Backplane RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 80 Position; Product Range Molex - 22T8811 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 80 Position; Product Range Molex
22T8811
Backplane Connector, Header, 80 Position; Product Range Molex 22T8811
BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:VHDM H Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.25mm; Connector Type:Backplane RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 80 POSITION; Product Range:VHDM H Series; No. of Contacts:80Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2.25mm; Connector Type:Backplane RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 22T8811
Product Name Backplane Connector, Header, 80 Position; Product Range Molex
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.063
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Thermal Management Lid Capabilities: IC Test Solutions -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Headers & Wire Housings - G125-9641600 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details