Molex RF Circulators and Isolators 735912063

Description
SMSJ CIRCULATOR/3400-3800
Request a Quote Datasheet
Description
SMSJ CIRCULATOR/3400-3800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 900-0735912063TR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912063TR-ND
RF Circulators and Isolators 900-0735912063TR-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912063DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912063DKR-ND
RF Circulators and Isolators 900-0735912063DKR-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet
RF Circulators and Isolators - 900-0735912063CT-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
900-0735912063CT-ND
RF Circulators and Isolators 900-0735912063CT-ND
SMSJ CIRCULATOR/3400-3800

SMSJ CIRCULATOR/3400-3800

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 900-0735912063TR-ND
Product Name RF Circulators and Isolators
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Isolator drop in type 3.5 to 6.5GHz - UIYBDI2528B - UIY Inc.
Specs
Component Isolator
Package Size 25.4mm x 28mm x 14mm
Frequency Range: 3500 to 6500 MHz
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Coaxial Circulators - NCC-26500-40000-5-K - kTB Solutions
Specs
Component Circulator
Frequency Range: 26500 to 40000 MHz
Isolation 14 dB
View Details
Microstrip Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details