Molex RF Circulators and Isolators 735912044

Description
SMSJ CIRCULATOR/3400-3600
Description
SMSJ CIRCULATOR/3400-3600
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Circulator with part number 0735912044 from Quarktwin Technology Ltd. operates within a frequency range of 3400 to 3600 MHz and is designed for continuous wave (CW) applications. It features a maximum insertion loss of 0.35 dB, a minimum isolation of 20 dB, and a minimum return loss of 20 dB. The device can handle an input power of 50W and a peak power of 200W, making it suitable for high-power applications. The circulator is constructed with a carbon steel body that is silver plated, and it utilizes rigid copper pins that are also silver plated. It is compliant with RoHS requirements and is free from lead, Nd materials, and BeO. The operating temperature range is from -40°C to +105°C, with a storage temperature range of -40°C to +125°C. The recommended PCB material is Rogers RO4350B with a thickness of 0.508 mm and a trace width of 1.07 mm. Proper thermal management is advised, with Zone A needing to be attached to a heat sink with thermal conductivity better than 0.1 W/[°C x mm]. This product is suitable for engineers looking for reliable RF circulators in the specified frequency range and power handling capabilities.

Datasheet Summary
Powered by GS/AI

The RF Circulator with part number 0735912044 from Quarktwin Technology Ltd. operates within a frequency range of 3400 to 3600 MHz and is designed for continuous wave (CW) applications. It features a maximum insertion loss of 0.35 dB, a minimum isolation of 20 dB, and a minimum return loss of 20 dB. The device can handle an input power of 50W and a peak power of 200W, making it suitable for high-power applications. The circulator is constructed with a carbon steel body that is silver plated, and it utilizes rigid copper pins that are also silver plated. It is compliant with RoHS requirements and is free from lead, Nd materials, and BeO. The operating temperature range is from -40°C to +105°C, with a storage temperature range of -40°C to +125°C. The recommended PCB material is Rogers RO4350B with a thickness of 0.508 mm and a trace width of 1.07 mm. Proper thermal management is advised, with Zone A needing to be attached to a heat sink with thermal conductivity better than 0.1 W/[°C x mm]. This product is suitable for engineers looking for reliable RF circulators in the specified frequency range and power handling capabilities.

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 0735912044 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Circulators and Isolators
0735912044
RF Circulators and Isolators 0735912044
SMSJ CIRCULATOR/3400-3600

SMSJ CIRCULATOR/3400-3600

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Signal Conditioners
Product Number 0735912044
Product Name RF Circulators and Isolators
Signal Conditioning Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details